Smartmore Corporation Limited Datasheets for Imaging Workstations
Imaging workstations are vision systems used for metrology or image analysis in laboratory and cleanroom settings.
Imaging Workstations: Learn more
| Product Name | Notes |
|---|---|
| 1. Integrate common operators to directly obtain measured data and results; 2. Adopt high-resolution photosensitive sensor with high precision; 3. Easy to install and no need for high-precision complex motion... | |
| 1. IP67 high protection level: Can be used in environment with a lot of dust and water. The internal mounting holes have metal sleeves, which can withstand greater mounting stress. | |
| A set of lightweight 3D vision system suitable for robotic arm installation. The sensor can be connected and mounted on the robotic arm, and can reach the working point with... | |
| Dkam series is a highly integrated 3D camera with high precision, large depth of field (using MEMS micro-galvanometer scanning to achieve a focal projection, that is, the projected coded structured... | |
| SMore 3D camera(SMI-3DSL-3000 -01),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is... | |
| This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high... | |
| This series of 3D cameras benefited from hardware parallel computing technology, combined with the system architecture optimized for structured light technology, using high-resolution CMOS to shoot with a resolution of... |