This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with third-party machine vision development software to help you easily integrate the camera into your system. It is especially suitable for applications that have strict requirements on stability, compatibility, volume and cost performance. The outstanding highlights of this series of miniature cameras will become your best choice. - Isolated POE power supply, strong anti-interference ability;
- ESD: 8KV work without frame loss EFT: 2KV work without frame loss;
- Developed based on GigEVisionGenICAM, supports Halcon, LabView, OpenCV and conforms to IEEE8023100Base-Tx/1
- Support Linux32/64Bit operating system above WindowsXPSP3.
- Plug and play, adaptive jumbo frame, experience optimization;
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CGi-2448P-02 |
| Product Name | Mini Gigabit Ethernet Industrial Camera |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |