Smartmore Corporation Limited Datasheets for CCD Cameras
CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras (the others being CMOS and CID), CCD cameras are the most developed and commonly used.
CCD Cameras: Learn more
| Product Name | Notes |
|---|---|
| Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to... | |
| Smart camera facilitates a set of complete machine vision system without involving PC’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing... | |
| Thanks to its versatility and ease of use, the GigE area scan industrial camera uses the GigE interface to transmit non-compressed images in real time, and it acquires images and... | |
| This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports... | |
| This series of cameras is cost-effective, with pixels ranging from 300,000 to 10 million pixels, CCD, CMOS; supports PC linux system and ARM linux system, and can be integrated into... | |
| USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or... |