This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and 32bit image data format output; supports small resolution and high frame rate Preview, large resolution snapshot function, seamless switching; support resolution customization function, view cropping (ROI), BIN, SKIP snapshot, zoom functions can be freely combined and set to match different aspect ratios and field of view requirements. - 100 meters long distance stable transmission, support POE power supply.
- Compatible with VISION standard, and directly support Halcon, VisionPro and other software without driver.
- Support external trigger and flash synchronization, up to 7 GPIOs, all optically isolated.
- Support 16bit grayscale and 48bit color lossless format output.
- Support multiple cameras to work at the same time, the number is not limited, and it can be networked arbitrarily.
- Unique data packet retransmission technology to ensure reliable data transmission.
- Excellent SDK design, as simple as using a USB camera, plug and play.
- SDK supports Windows, LinuxMacOS systems.
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and 32bit image data format output; supports small resolution and high frame rate Preview, large resolution snapshot function, seamless switching; support resolution customization function, view cropping (ROI), BIN, SKIP snapshot, zoom functions can be freely combined and set to match different aspect ratios and field of view requirements. - 100 meters long distance stable transmission, support POE power supply.
- Compatible with VISION standard, and directly support Halcon, VisionPro and other software without driver.
- Support external trigger and flash synchronization, up to 7 GPIOs, all optically isolated.
- Support 16bit grayscale and 48bit color lossless format output.
- Support multiple cameras to work at the same time, the number is not limited, and it can be networked arbitrarily.
- Unique data packet retransmission technology to ensure reliable data transmission.
- Excellent SDK design, as simple as using a USB camera, plug and play.
- SDK supports Windows, LinuxMacOS systems.
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and 32bit image data format output; supports small resolution and high frame rate Preview, large resolution snapshot function, seamless switching; support resolution customization function, view cropping (ROI), BIN, SKIP snapshot, zoom functions can be freely combined and set to match different aspect ratios and field of view requirements. - 100 meters long distance stable transmission, support POE power supply.
- Compatible with VISION standard, and directly support Halcon, VisionPro and other software without driver.
- Support external trigger and flash synchronization, up to 7 GPIOs, all optically isolated.
- Support 16bit grayscale and 48bit color lossless format output.
- Support multiple cameras to work at the same time, the number is not limited, and it can be networked arbitrarily.
- Unique data packet retransmission technology to ensure reliable data transmission.
- Excellent SDK design, as simple as using a USB camera, plug and play.
- SDK supports Windows, LinuxMacOS systems.
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and 32bit image data format output; supports small resolution and high frame rate Preview, large resolution snapshot function, seamless switching; support resolution customization function, view cropping (ROI), BIN, SKIP snapshot, zoom functions can be freely combined and set to match different aspect ratios and field of view requirements. - 100 meters long distance stable transmission, support POE power supply.
- Compatible with VISION standard, and directly support Halcon, VisionPro and other software without driver.
- Support external trigger and flash synchronization, up to 7 GPIOs, all optically isolated.
- Support 16bit grayscale and 48bit color lossless format output.
- Support multiple cameras to work at the same time, the number is not limited, and it can be networked arbitrarily.
- Unique data packet retransmission technology to ensure reliable data transmission.
- Excellent SDK design, as simple as using a USB camera, plug and play.
- SDK supports Windows, LinuxMacOS systems.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CGi-2640P-01 |
| Product Name | Industrial Camera for GigE Color Area Scan |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount; CS-Mount |