This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating system, support TWAIN, DirectShow, GENICAM software interface. - Very cost-effective;
- Ultra-low power consumption;
- Support single PC and multiple cameras to work stably at the same time;
- 29x29x29mm specifications, exquisite and compact;
- Stable and reliable, suitable for vibration applications;
- Support WindowsXPSP3 and above, Linux32/64Bit operating system.
This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating system, support TWAIN, DirectShow, GENICAM software interface. - Very cost-effective;
- Ultra-low power consumption;
- Support single PC and multiple cameras to work stably at the same time;
- 29x29x29mm specifications, exquisite and compact;
- Stable and reliable, suitable for vibration applications;
- Support WindowsXPSP3 and above, Linux32/64Bit operating system.
This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating system, support TWAIN, DirectShow, GENICAM software interface. - Very cost-effective;
- Ultra-low power consumption;
- Support single PC and multiple cameras to work stably at the same time;
- 29x29x29mm specifications, exquisite and compact;
- Stable and reliable, suitable for vibration applications;
- Support WindowsXPSP3 and above, Linux32/64Bit operating system.
This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating system, support TWAIN, DirectShow, GENICAM software interface. - Very cost-effective;
- Ultra-low power consumption;
- Support single PC and multiple cameras to work stably at the same time;
- 29x29x29mm specifications, exquisite and compact;
- Stable and reliable, suitable for vibration applications;
- Support WindowsXPSP3 and above, Linux32/64Bit operating system.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CU2-752P-01 |
| Product Name | USB2.0 Interface Miniature Industrial Camera |
| Imaging Technology | CMOS Camera |
| Format / Output | USB |
| Lens Mount | C-Mount |
| Horizontal Resolution | 320 to 752 lines |
| Vertical Resolution | 240 to 480 lines |