Smartmore Corporation Limited Datasheets for Lighting Controls
Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems.
Lighting Controls: Learn more
| Product Name | Notes |
|---|---|
| SMore 3D camera(SMI-3DSL-3000 -01),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is... | |
| This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high... | |
| This product is a vertical analog four-way controller. The knob adjusts the brightness of the light source steplessly; the external trigger adopts a high-speed optocoupler isolation design, which provides an... | |
| This product is a vertical constant current two-way controller. Constant current output to ensure the stability of light source illumination; knob to adjust light source brightness steplessly; external trigger adopts... | |
| This product is a vertical single-channel (CH1 channel valid) digital controller. There are 2 adjustment methods: manual adjustment and remote adjustment; 1000-level brightness adjustment range; digital display function on the... |