This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system and ARM linux system can be integrated into embedded devices; the whole series of SUB supports the U3VISION protocol and can seamlessly support vision software such as HALCON and Labview. - Based on ARM64-bit Cortex-A53 architecture clocked at 18G quad-core processor.
- Support Ubuntu16.0464bit system.
- Display HDMIx1 supports 1920X1080 resolution.
- Ethernet 100Mx1 can expand the network remote communication. - Support trigger x1 flash x1.
- SDK contains OPENCVGTK and QT development routines.
- M1212 core threaded aviation connector supports 12V/1A power input.
- One input and two output interfaces can set the output delay without processing in the program.
- Integrated light source controller, optional LED lighting components, support stroboscopic synchronization function.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CU3-1600P-01 |
| Product Name | USB3.0 Color Industrial Camera |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet; USB |
| Resolution | 10 bits |
| Lens Mount | C-Mount; CS-Mount |