This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system and ARM linux system can be integrated into embedded devices; the whole series of SUB supports the U3VISION protocol and can seamlessly support vision software such as HALCON and Labview. - Based on ARM64-bit Cortex-A53 architecture clocked at 18G quad-core processor.
- Support Ubuntu16.0464bit system.
- Display HDMIx1 supports 1920X1080 resolution.
- Ethernet 100Mx1 can expand the network remote communication. - Support trigger x1 flash x1.
- SDK contains OPENCVGTK and QT development routines.
- M1212 core threaded aviation connector supports 12V/1A power input.
- One input and two output interfaces can set the output delay without processing in the program.
- Integrated light source controller, optional LED lighting components, support stroboscopic synchronization function.
This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system and ARM linux system can be integrated into embedded devices; the whole series of SUB supports the U3VISION protocol and can seamlessly support vision software such as HALCON and Labview. - Based on ARM64-bit Cortex-A53 architecture clocked at 18G quad-core processor.
- Support Ubuntu16.0464bit system.
- Display HDMIx1 supports 1920X1080 resolution.
- Ethernet 100Mx1 can expand the network remote communication. - Support trigger x1 flash x1.
- SDK contains OPENCVGTK and QT development routines.
- M1212 core threaded aviation connector supports 12V/1A power input.
- One input and two output interfaces can set the output delay without processing in the program.
- Integrated light source controller, optional LED lighting components, support stroboscopic synchronization function.
This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system and ARM linux system can be integrated into embedded devices; the whole series of SUB supports the U3VISION protocol and can seamlessly support vision software such as HALCON and Labview. - Based on ARM64-bit Cortex-A53 architecture clocked at 18G quad-core processor.
- Support Ubuntu16.0464bit system.
- Display HDMIx1 supports 1920X1080 resolution.
- Ethernet 100Mx1 can expand the network remote communication. - Support trigger x1 flash x1.
- SDK contains OPENCVGTK and QT development routines.
- M1212 core threaded aviation connector supports 12V/1A power input.
- One input and two output interfaces can set the output delay without processing in the program.
- Integrated light source controller, optional LED lighting components, support stroboscopic synchronization function.
This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system and ARM linux system can be integrated into embedded devices; the whole series of SUB supports the U3VISION protocol and can seamlessly support vision software such as HALCON and Labview. - Based on ARM64-bit Cortex-A53 architecture clocked at 18G quad-core processor.
- Support Ubuntu16.0464bit system.
- Display HDMIx1 supports 1920X1080 resolution.
- Ethernet 100Mx1 can expand the network remote communication. - Support trigger x1 flash x1.
- SDK contains OPENCVGTK and QT development routines.
- M1212 core threaded aviation connector supports 12V/1A power input.
- One input and two output interfaces can set the output delay without processing in the program.
- Integrated light source controller, optional LED lighting components, support stroboscopic synchronization function.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CU3-4000P-02 |
| Product Name | USB3.0 Color Industrial Camera |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet; USB |
| Resolution | 8 bits |
| Lens Mount | CS-Mount |