The camera is a 10 Gigabit network camera based on optical fiber transmission, with a transmission bandwidth of 10Gbit/s and 43 million pixels. High speed of 17FPS at full resolution. - Support 43 million/17FPS, 25 million/40FPS;
- 10Gbit bandwidth;
- Optical fiber 20 kilometers transmission, multiple frame rate options ;
- High precision, large target surface;
- Low temperature rise, low noise;
- Support FFC/CES/HDR (black and white) function;
- Support Windows7 and above, Linux64Bit operating system.
The camera is a 10 Gigabit network camera based on optical fiber transmission, with a transmission bandwidth of 10Gbit/s and 43 million pixels. High speed of 17FPS at full resolution. - Support 43 million/17FPS, 25 million/40FPS;
- 10Gbit bandwidth;
- Optical fiber 20 kilometers transmission, multiple frame rate options ;
- High precision, large target surface;
- Low temperature rise, low noise;
- Support FFC/CES/HDR (black and white) function;
- Support Windows7 and above, Linux64Bit operating system.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-C10Gi-7912P-01 |
| Product Name | 10-Gigabit Industrial Camera |
| Monochrome / Color | Monochrome; Color |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | F-Mount; M58 |