This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;
- continuous video recording;
- A variety of image storage formats (BMP, JPEG, TIF, AVI, etc.);
- 16GB large onboard storage;
- High-speed Gigabit Ethernet interface;
- The design is compact and sturdy.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CGi-1280P-01 |
| Product Name | 1-megapixel Ultra-high-speed Camera |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet |
| Resolution | 8 bits |
| Lens Mount | F-Mount |