Smartmore Corporation Limited Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| 1. Optional CPU model The optional Intel package is FCLGA1151 6th/7th generation series CPU, which can flexibly adapt to customer's product needs. 2. Optional memory capacity The memory adopts the... | |
| Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops... | |
| It is a fully functional, small size industrial computer. It uses a Baytrail Intel®Celeron J1900 processor, onboard DDR3L 1333MHz memory (up to 4GB). PCX-9502 contains the following interfaces: 3*LAN, 1*HDMI,... | |
| Smore Embedded Industrial PC is an integrated Intel ATOM N2800 CPU, supports automatic power-on function, jumper selection, and provides a set of Embedded Industrial PC with 4 inputs and 4... | |
| This series is a high-performance industrial computer, which adopts aluminum alloy profile fanless fin design, efficient heat dissipation and stable operation. Adopt INTEL Skylake/Kabylake Core I3/I5/I7 series processors, DDR4 2133/2400MHz... |