This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and 32bit image data format output; supports small resolution and high frame rate Preview, large resolution snapshot function, seamless switching; support resolution customization function, view cropping (ROI), BIN, SKIP snapshot, zoom functions can be freely combined and set to match different aspect ratios and field of view requirements. - 100 meters long distance stable transmission, support POE power supply.
- Compatible with VISION standard, and directly support Halcon, VisionPro and other software without driver.
- Support external trigger and flash synchronization, up to 7 GPIOs, all optically isolated.
- Support 16bit grayscale and 48bit color lossless format output.
- Support multiple cameras to work at the same time, the number is not limited, and it can be networked arbitrarily.
- Unique data packet retransmission technology to ensure reliable data transmission.
- Excellent SDK design, as simple as using a USB camera, plug and play.
- SDK supports Windows, LinuxMacOS systems.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CGi-4608P-01 |
| Product Name | GigE Color Area Scan Industrial Camera |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount; CS-Mount |