This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as Ubuntu. SDK supports VC/C++, C++builder, VB6, VB.NET, Delphi, C#, JAVA, Python and other programming languages. - CPU Intel AtomZ8300 (1.44-1.83GHZ).
- 2G/32G, 4G/64G (memory/disk), support external USB2.0X2 port.
- Display HDMIx1, support 1920X1080 resolution.
- Ethernet 1000Mx1, supporting GigE Vision camera.
- M1212 core threaded aviation connector supports 12V/1A power input.
- One input and two output interfaces can set the output delay, no need to deal with in the program.
- Support trigger x1, flash x1, support RS232x1.
- Support Windows1064bitUbuntu
- Built-in USB2.0 interface all the way, convenient for disassembly and assembly, and can be used with dongle.
- Integrated light source controller, optional LED lighting components, support stroboscopic synchronization function.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | SMI-CS-1280P-01 |
| Product Name | Intelligent Camera |
| Monochrome / Color | Color |
| Inspection Functions | Object Detection; Edge Detection; Image Direction; Alignment; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection |
| Imaging Technology | CMOS Camera |
| Format / Output | RS232; Ethernet; USB |
| Resolution | 12 bits |