Data Connect Enterprise, Inc. T3/E3/DS3 Fiber Extender

Description
The Data Connect Fiber-T3, STM-1 Based Multi-Service Provisioning Platform is used to extend T3/E3/DS3 networks over fiber connection, features an advanced compact Add Drop Multiplexer which can transmit up to 63 E1 and/or data service such as V.35 and Ethernet via an SMT-1 ring. The optical interface complies with international telecommunication standards, such as ITU-T G.655, G.652, and G.653. By utilizing modular design for aggregate and low speed tributaries, the SDH01A can meet your network demands with a flexible combination of services at a lower cost. All pluggable modules are designed to be hot swapped without any interruptions to traffic when plugging in or out. In addition to the E1 tributaries, other data interfaces are provided for data communications such as V.35 and 10/100M Ethernet. Users can select any combination of modules according to their requirements. With its full function and multi-access capability, the Data Connect Fiber-T3 is your best choice for optical SDH networks. Features Standalone and Rack-mount in 19 or 23 inch EIA rack. Up to 32 E1 (4, 8, 16, & 32) (*T1 optional also) Flexible ADM (add/drop multiplexer) with 63 available VC12 resource Up to 4 tributary cards per unit Every module hot swappable Backup configurations in flash for system restart or powerful failure Various Service, such as E1, V.35 and 10/100M Ethernet Ethernet traffic is encapsulated and transported over SDH using Genetic Framing Procedure (GFP) & Virtual Concatenation (VCAT) E1 Transparent transmission with HDB3 or AMI line coding EoS (Ethernet over SDH) for E-LAN. Supports Ethernet traffic in all nodes of rings Single-ended network management 1+1 APS for optical line and module (optical redundancy) Three timing synchronization modes Alarm relays Alarm and performance monitoring Administrating security with login by username and password assigned by supervision Menu-driven and SNMP management interfaces Local and remote loop back functions for optical and E1 I/Fs Dual power AC + DC
Description
The Data Connect Fiber-T3, STM-1 Based Multi-Service Provisioning Platform is used to extend T3/E3/DS3 networks over fiber connection, features an advanced compact Add Drop Multiplexer which can transmit up to 63 E1 and/or data service such as V.35 and Ethernet via an SMT-1 ring. The optical interface complies with international telecommunication standards, such as ITU-T G.655, G.652, and G.653. By utilizing modular design for aggregate and low speed tributaries, the SDH01A can meet your network demands with a flexible combination of services at a lower cost. All pluggable modules are designed to be hot swapped without any interruptions to traffic when plugging in or out. In addition to the E1 tributaries, other data interfaces are provided for data communications such as V.35 and 10/100M Ethernet. Users can select any combination of modules according to their requirements. With its full function and multi-access capability, the Data Connect Fiber-T3 is your best choice for optical SDH networks. Features Standalone and Rack-mount in 19 or 23 inch EIA rack. Up to 32 E1 (4, 8, 16, & 32) (*T1 optional also) Flexible ADM (add/drop multiplexer) with 63 available VC12 resource Up to 4 tributary cards per unit Every module hot swappable Backup configurations in flash for system restart or powerful failure Various Service, such as E1, V.35 and 10/100M Ethernet Ethernet traffic is encapsulated and transported over SDH using Genetic Framing Procedure (GFP) & Virtual Concatenation (VCAT) E1 Transparent transmission with HDB3 or AMI line coding EoS (Ethernet over SDH) for E-LAN. Supports Ethernet traffic in all nodes of rings Single-ended network management 1+1 APS for optical line and module (optical redundancy) Three timing synchronization modes Alarm relays Alarm and performance monitoring Administrating security with login by username and password assigned by supervision Menu-driven and SNMP management interfaces Local and remote loop back functions for optical and E1 I/Fs Dual power AC + DC

Suppliers

Company
Product
Description
Supplier Links
T3/E3/DS3 Fiber Extender -  - Data Connect Enterprise, Inc.
Olney, MD, USA
T3/E3/DS3 Fiber Extender
T3/E3/DS3 Fiber Extender
The Data Connect Fiber-T3, STM-1 Based Multi-Service Provisioning Platform is used to extend T3/E3/DS3 networks over fiber connection, features an advanced compact Add Drop Multiplexer which can transmit up to 63 E1 and/or data service such as V.35 and Ethernet via an SMT-1 ring. The optical interface complies with international telecommunication standards, such as ITU-T G.655, G.652, and G.653. By utilizing modular design for aggregate and low speed tributaries, the SDH01A can meet your network demands with a flexible combination of services at a lower cost. All pluggable modules are designed to be hot swapped without any interruptions to traffic when plugging in or out. In addition to the E1 tributaries, other data interfaces are provided for data communications such as V.35 and 10/100M Ethernet. Users can select any combination of modules according to their requirements. With its full function and multi-access capability, the Data Connect Fiber-T3 is your best choice for optical SDH networks. Features Standalone and Rack-mount in 19 or 23 inch EIA rack. Up to 32 E1 (4, 8, 16, & 32) (*T1 optional also) Flexible ADM (add/drop multiplexer) with 63 available VC12 resource Up to 4 tributary cards per unit Every module hot swappable Backup configurations in flash for system restart or powerful failure Various Service, such as E1, V.35 and 10/100M Ethernet Ethernet traffic is encapsulated and transported over SDH using Genetic Framing Procedure (GFP) & Virtual Concatenation (VCAT) E1 Transparent transmission with HDB3 or AMI line coding EoS (Ethernet over SDH) for E-LAN. Supports Ethernet traffic in all nodes of rings Single-ended network management 1+1 APS for optical line and module (optical redundancy) Three timing synchronization modes Alarm relays Alarm and performance monitoring Administrating security with login by username and password assigned by supervision Menu-driven and SNMP management interfaces Local and remote loop back functions for optical and E1 I/Fs Dual power AC + DC

The Data Connect Fiber-T3, STM-1 Based Multi-Service Provisioning Platform is used to extend T3/E3/DS3 networks over fiber connection, features an advanced compact Add Drop Multiplexer which can transmit up to 63 E1 and/or data service such as V.35 and Ethernet via an SMT-1 ring. The optical interface complies with international telecommunication standards, such as ITU-T G.655, G.652, and G.653. By utilizing modular design for aggregate and low speed tributaries, the SDH01A can meet your network demands with a flexible combination of services at a lower cost. All pluggable modules are designed to be hot swapped without any interruptions to traffic when plugging in or out. In addition to the E1 tributaries, other data interfaces are provided for data communications such as V.35 and 10/100M Ethernet. Users can select any combination of modules according to their requirements. With its full function and multi-access capability, the Data Connect Fiber-T3 is your best choice for optical SDH networks.

Features

  • Standalone and Rack-mount in 19 or 23 inch EIA rack.
  • Up to 32 E1 (4, 8, 16, & 32) (*T1 optional also)
  • Flexible ADM (add/drop multiplexer) with 63 available VC12 resource
  • Up to 4 tributary cards per unit
  • Every module hot swappable
  • Backup configurations in flash for system restart or powerful failure
  • Various Service, such as E1, V.35 and 10/100M Ethernet
  • Ethernet traffic is encapsulated and transported over SDH using Genetic Framing Procedure (GFP) & Virtual Concatenation (VCAT)
  • E1 Transparent transmission with HDB3 or AMI line coding
  • EoS (Ethernet over SDH) for E-LAN. Supports Ethernet traffic in all nodes of rings
  • Single-ended network management
  • 1+1 APS for optical line and module (optical redundancy)
  • Three timing synchronization modes
  • Alarm relays
  • Alarm and performance monitoring
  • Administrating security with login by username and password assigned by supervision
  • Menu-driven and SNMP management interfaces
  • Local and remote loop back functions for optical and E1 I/Fs
  • Dual power AC + DC
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Fibre Channel Products
Product Name T3/E3/DS3 Fiber Extender
Unlock Full Specs
to access all available technical data

Similar Products