NBK America LLC Hex Socket Flange Head Screw Plugs with O-rings SFM-M16

Description
Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and removed.
Datasheet
Description
Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and removed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Flange Head Screw Plugs with O-rings - SFM-M16 - NBK America LLC
King of Prussia, PA, USA
Hex Socket Flange Head Screw Plugs with O-rings
SFM-M16
Hex Socket Flange Head Screw Plugs with O-rings SFM-M16
Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and removed.
  • Because an O-ring is included, grooving is not required on the surface surrounding the female screw.
  • Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and removed.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SFM-M16
Product Name Hex Socket Flange Head Screw Plugs with O-rings
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700542 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, High Pres., 7.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details