SFF-8 -- HEX SOCKET FLANGE HEAD SCREW PLUGS - STEEL
NBK America LLC
Hex Socket Flange Head Screw Plugs - Steel
SFF-8
Description
Screw plugs for high-power hydraulic applications.
SFF is made of steel and can be used in highpressure applications up to 49 MPa.
Description
Screw plugs for high-power hydraulic applications.
SFF is made of steel and can be used in highpressure applications up to 49 MPa.
Datasheet
Suppliers
Hex Socket Flange Head Screw Plugs - Steel
SFF-8
Screw plugs for high-power hydraulic applications.
SFF is made of steel and can be used in highpressure applications up to 49 MPa.
- Screw plugs for high-power hydraulic applications.
- SFF is made of steel and can be used in highpressure applications up to 49 MPa.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
SFF-8 |
|
Product Name
|
Hex Socket Flange Head Screw Plugs - Steel |
|
Shape / Application
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Shape / Application
Round
Material
Steel - Stainless; Steel
NPT Thread
3/8" NPT
View Details
2 suppliers
Shape / Application
Button Plug
Features
Vented
Fitted Depth
0.3543 inch (9 mm)
View Details
Atlantic Rubber Company, Inc.
Material
Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details