NBK America LLC Hexagon Socket Flange Head Screw Plugs with O-rings SFMS-2

Description
Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and removed. For the stainless steel SFMS, metric screw threads and parallel pipe threads are standardized.
Datasheet
Description
Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and removed. For the stainless steel SFMS, metric screw threads and parallel pipe threads are standardized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexagon Socket Flange Head Screw Plugs with O-rings - SFMS-2 - NBK America LLC
King of Prussia, PA, USA
Hexagon Socket Flange Head Screw Plugs with O-rings
SFMS-2
Hexagon Socket Flange Head Screw Plugs with O-rings SFMS-2
Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and removed. For the stainless steel SFMS, metric screw threads and parallel pipe threads are standardized.
  • Because an O-ring is included, grooving is not required on the surface surrounding the female screw.
  • Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and removed.
  • For the stainless steel SFMS, metric screw threads and parallel pipe threads are standardized.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SFMS-2
Product Name Hexagon Socket Flange Head Screw Plugs with O-rings
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber fit in vent plug - MIV-RBFV - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material TPE
NPT Thread 12.9x6.9
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details