NBK America LLC Hex socket flange head screw plugs SFMS-M18

Description
Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for hydraulic equipment/pneumatic devices that are often mounted and removed. For the stainless steel SFMS, metric screw threads and parallel pipe threads are standardized.
Datasheet
Description
Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for hydraulic equipment/pneumatic devices that are often mounted and removed. For the stainless steel SFMS, metric screw threads and parallel pipe threads are standardized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex socket flange head screw plugs - SFMS-M18 - NBK America LLC
King of Prussia, PA, USA
Hex socket flange head screw plugs
SFMS-M18
Hex socket flange head screw plugs SFMS-M18
Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for hydraulic equipment/pneumatic devices that are often mounted and removed. For the stainless steel SFMS, metric screw threads and parallel pipe threads are standardized.
  • Because an O-ring is included, grooving is not required on the surface surrounding the female screw.
  • Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for hydraulic equipment/pneumatic devices that are often mounted and removed.
  • For the stainless steel SFMS, metric screw threads and parallel pipe threads are standardized.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SFMS-M18
Product Name Hex socket flange head screw plugs
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/8" NPT
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
6 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.12 mm
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details