SFFS-4 -- HEX SOCKET FLANGE HEAD SCREW PLUGS - STEEL
NBK America LLC
Hex Socket Flange Head Screw Plugs - Steel
SFFS-4
Description
Screw plugs for high-power hydraulic applications.
SFF is made of steel and can be used in highpressure applications up to 49 MPa.
Description
Screw plugs for high-power hydraulic applications.
SFF is made of steel and can be used in highpressure applications up to 49 MPa.
Datasheet
Suppliers
Hex Socket Flange Head Screw Plugs - Steel
SFFS-4
Screw plugs for high-power hydraulic applications.
SFF is made of steel and can be used in highpressure applications up to 49 MPa.
- Screw plugs for high-power hydraulic applications.
- SFF is made of steel and can be used in highpressure applications up to 49 MPa.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
SFFS-4 |
|
Product Name
|
Hex Socket Flange Head Screw Plugs - Steel |
|
Shape / Application
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Round
Features
Threaded; Slotted Head
Material
Polyamide
View Details
McGard Special Products Division
Shape / Application
Round
Features
Threaded
Overall Length
0.5000 to 4 inch (12.7 to 102 mm)
View Details
Shape / Application
Round
Material
Steel - Stainless; Plated Steel
NPT Thread
0.5 BSPP
View Details
Shape / Application
Button Plug
Features
Vented
Fitted Depth
0.3543 inch (9 mm)
View Details