Essentra Components Hole Plugs - Tapered Caps 62PP012BG09B

Description
"Hole Plug 0.125"" (3.18mm) 1/8"" Nylon Black"
Request a Quote Datasheet
Description
"Hole Plug 0.125"" (3.18mm) 1/8"" Nylon Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 145-62PP012BG09B-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-62PP012BG09B-ND
Hole Plugs - Tapered Caps 145-62PP012BG09B-ND
"Hole Plug 0.125"" (3.18mm) 1/8"" Nylon Black"

"Hole Plug 0.125"" (3.18mm) 1/8"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Plugs, Stoppers, and Inserts
Product Number 145-62PP012BG09B-ND
Product Name Hole Plugs - Tapered Caps
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
125 15-5PH High Strength Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material 15-5PH
NPT Thread 1/8" NPT; 0.125 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details