Essentra Components Body Plugs LTP-2

Description
Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.
Request a Quote Datasheet
Description
Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Body Plugs - LTP-2 - Essentra Components
Erie, PA, USA
Body Plugs
LTP-2
Body Plugs LTP-2
Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.

Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.

Supplier's Site
Hole Plugs - Tapered Caps - RPC3105-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
RPC3105-ND
Hole Plugs - Tapered Caps RPC3105-ND
"Hole Plug 1.093"" (27.76mm) Silicone Black"

"Hole Plug 1.093"" (27.76mm) Silicone Black"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number LTP-2 RPC3105-ND
Product Name Body Plugs Hole Plugs - Tapered Caps
Material Rubber - Silicone; Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Septa - 75804 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Center Pull Plugs with Wide Flanges - CPW1.96/2.05 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details