Essentra Components Raised Face Flange Protector Plugs FPR2A

Description
Raised Face Flange Protector Plugs have a tapered design to fit snugly into the pipe's interior without requiring fasteners. The PE material protects raised machine faces from dirt and moisture during shot and sandblasting operations. • Typically used to protect petroleum, gas and water type valve flanges. • All ANSI flange discs are suitable for series pressure group (lbs) 150, 300, 400, 600, 900, 1500 and 2500
Description
Raised Face Flange Protector Plugs have a tapered design to fit snugly into the pipe's interior without requiring fasteners. The PE material protects raised machine faces from dirt and moisture during shot and sandblasting operations. • Typically used to protect petroleum, gas and water type valve flanges. • All ANSI flange discs are suitable for series pressure group (lbs) 150, 300, 400, 600, 900, 1500 and 2500

Suppliers

Company
Product
Description
Supplier Links
Raised Face Flange Protector Plugs - FPR2A - Essentra Components
Erie, PA, USA
Raised Face Flange Protector Plugs
FPR2A
Raised Face Flange Protector Plugs FPR2A
Raised Face Flange Protector Plugs have a tapered design to fit snugly into the pipe's interior without requiring fasteners. The PE material protects raised machine faces from dirt and moisture during shot and sandblasting operations. • Typically used to protect petroleum, gas and water type valve flanges. • All ANSI flange discs are suitable for series pressure group (lbs) 150, 300, 400, 600, 900, 1500 and 2500

Raised Face Flange Protector Plugs have a tapered design to fit snugly into the pipe's interior without requiring fasteners. The PE material protects raised machine faces from dirt and moisture during shot and sandblasting operations.
• Typically used to protect petroleum, gas and water type valve flanges.
• All ANSI flange discs are suitable for series pressure group (lbs) 150, 300, 400, 600, 900, 1500 and 2500

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number FPR2A
Product Name Raised Face Flange Protector Plugs
Material Polyethylene (PE); Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Plugs for Oval Tubes with Flat Top - OV8025MF - MOCAP LLC
Specs
Overall Length 0.5709 inch (14.5 mm)
Material Polyethylene (PE)
View Details