Essentra Components Banjo Union Plugs BUP110A

Description
Banjo Union Plugs prevent damage to hydraulic systems’ banjo fittings. One style of push fit plug easily inserts and goes completely through the banjo union. The second style has two plugs connected by a strap that goes around the union to hold securely in place.
Description
Banjo Union Plugs prevent damage to hydraulic systems’ banjo fittings. One style of push fit plug easily inserts and goes completely through the banjo union. The second style has two plugs connected by a strap that goes around the union to hold securely in place.

Suppliers

Company
Product
Description
Supplier Links
Banjo Union Plugs - BUP110A - Essentra Components
Erie, PA, USA
Banjo Union Plugs
BUP110A
Banjo Union Plugs BUP110A
Banjo Union Plugs prevent damage to hydraulic systems’ banjo fittings. One style of push fit plug easily inserts and goes completely through the banjo union. The second style has two plugs connected by a strap that goes around the union to hold securely in place.

Banjo Union Plugs prevent damage to hydraulic systems’ banjo fittings. One style of push fit plug easily inserts and goes completely through the banjo union. The second style has two plugs connected by a strap that goes around the union to hold securely in place.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number BUP110A
Product Name Banjo Union Plugs
Material Polyethylene (PE); Low Density Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

BL Series - UNF Standard Threaded Plugs (O - Ring Optional) - BL Series - UNF Standard Threaded Plugs (O - Ring Optional) - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Paper Tapered Plugs - MPTP022 - MOCAP LLC
Specs
Overall Length 0.6339 inch (16.1 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details