Essentra Components USB & RJ Plugs CP-USB-A

Description
USB & RJ Plugs protect unused USB-B, RJ45 and RJ11 connector ports on electrical components. The design ensures no stress is applied to the adapter’s internal components upon entry. The black silicone material is suitable for higher temperatures up to 150°C (302°F).
Description
USB & RJ Plugs protect unused USB-B, RJ45 and RJ11 connector ports on electrical components. The design ensures no stress is applied to the adapter’s internal components upon entry. The black silicone material is suitable for higher temperatures up to 150°C (302°F).

Suppliers

Company
Product
Description
Supplier Links
USB & RJ Plugs - CP-USB-A - Essentra Components
Erie, PA, USA
USB & RJ Plugs
CP-USB-A
USB & RJ Plugs CP-USB-A
USB & RJ Plugs protect unused USB-B, RJ45 and RJ11 connector ports on electrical components. The design ensures no stress is applied to the adapter’s internal components upon entry. The black silicone material is suitable for higher temperatures up to 150°C (302°F).

USB & RJ Plugs protect unused USB-B, RJ45 and RJ11 connector ports on electrical components. The design ensures no stress is applied to the adapter’s internal components upon entry. The black silicone material is suitable for higher temperatures up to 150°C (302°F).

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number CP-USB-A
Product Name USB & RJ Plugs
Material Rubber - Silicone; Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional) - FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional) - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Barrel Plugs with Flange - BPF360 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details