Essentra Components Round Inserts & Glides - Domed BI1100A

Description
Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges.
Description
Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges.

Suppliers

Company
Product
Description
Supplier Links
Round Inserts & Glides - Domed - BI1100A - Essentra Components
Erie, PA, USA
Round Inserts & Glides - Domed
BI1100A
Round Inserts & Glides - Domed BI1100A
Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges.

Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number BI1100A
Product Name Round Inserts & Glides - Domed
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Septa - 75805 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
156 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.156 inches
View Details
M6X0.75 Light Grey Vent Plug(100PCS) - MIV-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 3/4" NPT; m6x0.75
View Details