Essentra Components Body Plugs LTP-1

Description
Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.
Request a Quote Datasheet
Description
Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Body Plugs - LTP-1 - Essentra Components
Erie, PA, USA
Body Plugs
LTP-1
Body Plugs LTP-1
Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.

Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the characteristics of rubber and plastic to be very resistant to oils, acids, and alkalies.

Supplier's Site
Hole Plugs - Tapered Caps - RP904-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
RP904-ND
Hole Plugs - Tapered Caps RP904-ND
"Hole Plug 0.875"" (22.23mm) 7/8"" Silicone Black"

"Hole Plug 0.875"" (22.23mm) 7/8"" Silicone Black"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number LTP-1 RP904-ND
Product Name Body Plugs Hole Plugs - Tapered Caps
Material Rubber - Silicone; Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

406 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.406 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Long Life GC Autosampler Septa - 75831 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Nylon Hole Plug - 8602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/8" NPT
View Details
2 suppliers