Essentra Components Masking Tapered Plugs HSTP196248A

Description
Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications.
Description
Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Masking Tapered Plugs - HSTP196248A - Essentra Components
Erie, PA, USA
Masking Tapered Plugs
HSTP196248A
Masking Tapered Plugs HSTP196248A
Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications.

Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number HSTP196248A
Product Name Masking Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Finishing Plugs for Square Tubing - FP-164 - Caplugs
Specs
Material Polyethylene (PE)
NPT Thread 1" NPT
View Details
Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 4
Specs
Shape / Application Round
Material ABS
NPT Thread None
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details