Essentra Components Round Inserts & Glides - Domed BI1230A

Description
Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges.
Description
Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges.

Suppliers

Company
Product
Description
Supplier Links
Round Inserts & Glides - Domed - BI1230A - Essentra Components
Erie, PA, USA
Round Inserts & Glides - Domed
BI1230A
Round Inserts & Glides - Domed BI1230A
Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges.

Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number BI1230A
Product Name Round Inserts & Glides - Domed
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Septa - 75807 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
11 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 11.03 mm
View Details
IP69K M20x1.5 Powertrain Vents Breather with Valve -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
Fitted Depth 0.0591 inch (1.5 mm)
View Details