Essentra Components Push-In Plugs BP1064A

Description
Push-In Plugs are quick-fitting and suitable for protection against damage from dirt, oil, and moisture. The LDPE material has excellent chemical resistance and snaps easily into place providing an attractive finish while keeping contaminants away from fittings.
Description
Push-In Plugs are quick-fitting and suitable for protection against damage from dirt, oil, and moisture. The LDPE material has excellent chemical resistance and snaps easily into place providing an attractive finish while keeping contaminants away from fittings.

Suppliers

Company
Product
Description
Supplier Links
Push-In Plugs - BP1064A - Essentra Components
Erie, PA, USA
Push-In Plugs
BP1064A
Push-In Plugs BP1064A
Push-In Plugs are quick-fitting and suitable for protection against damage from dirt, oil, and moisture. The LDPE material has excellent chemical resistance and snaps easily into place providing an attractive finish while keeping contaminants away from fittings.

Push-In Plugs are quick-fitting and suitable for protection against damage from dirt, oil, and moisture. The LDPE material has excellent chemical resistance and snaps easily into place providing an attractive finish while keeping contaminants away from fittings.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number BP1064A
Product Name Push-In Plugs
Material Polyethylene (PE); Low Density Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP220 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details