Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1840
1850
1860
1870
1880
1890
1896
1897
1898
1899
1900
1901
1902
1903
1904
1905
1906
1907
1908
1910
1920
1930
1940
1950
1960
2000
2050
2100
2150
2200
2250
2500
2906
| Product Name | Notes |
|---|---|
| AE3 100C 100#22D PIN J/N | |
| AE3 32C 32#20 SKT J/N | |
| AE3 4C 4#8(TWIN) PIN J/N | |
| AE3 4C 4#8(TWIN) SKT J/N | |
| CONNECTING DEVICES - 38999 CONNECTORS | |
| CONNECTOR | |
| D38999 SERIES III CONNECTOR | |
| Jam Nut Receptacle, Class W | |
| Jam Nut Receptacle | |
| TV 39C 37#20 2#16 PIN J/N RECP | |
| TV 41C 41#20 PIN J/N RECP | |
| TV 41C 41#20 SKT RECP CAD | |
| TV 4C 4#8(TWIN) SKT J/N RECP |
| << Prev | Next >> |