Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WG39PN

Description
AE3 39C 37#20 2#16 PIN J/N
Request a Quote Datasheet
Description
AE3 39C 37#20 2#16 PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 39C 37#20 2#16 PIN J/N

AE3 39C 37#20 2#16 PIN J/N

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WG39PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WG39PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WG39PN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric - 98Y4904 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric
98Y4904
Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric 98Y4904
CIRCULAR CONN, RCPT, 21-39, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-39, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24WG39PN D38999/24WG39PN 98Y4904
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details