Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WH32PN

Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WH32PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WH32PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WH32PN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 23-32, Jam Nut; Military Specification Aero Electric - 98Y4912 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-32, Jam Nut; Military Specification Aero Electric
98Y4912
Circular Conn, Rcpt, 23-32, Jam Nut; Military Specification Aero Electric 98Y4912
CIRCULAR CONN, RCPT, 23-32, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 23-32, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Ae3 32C 32#20 Pin J/n Rohs Compliant Aero Electric - 01AK0253 - Newark, An Avnet Company
Chicago, IL, United States
Ae3 32C 32#20 Pin J/n Rohs Compliant Aero Electric
01AK0253
Ae3 32C 32#20 Pin J/n Rohs Compliant Aero Electric 01AK0253
AE3 32C 32#20 PIN J/N ROHS COMPLIANT: NO

AE3 32C 32#20 PIN J/N ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24WH32PN 98Y4912 01AK0253
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 23-32, Jam Nut; Military Specification Aero Electric Ae3 32C 32#20 Pin J/n Rohs Compliant Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details