Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WH21SN

Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WH21SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WH21SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WH21SN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
AE3 21C 21#16 SKT J/N RECP

AE3 21C 21#16 SKT J/N RECP

Buy Now
Circular Conn, Rcpt, 23-21, Jam Nut; Military Specification Aero Electric - 98Y4911 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-21, Jam Nut; Military Specification Aero Electric
98Y4911
Circular Conn, Rcpt, 23-21, Jam Nut; Military Specification Aero Electric 98Y4911
CIRCULAR CONN, RCPT, 23-21, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 23-21, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24WH21SN Conesys Aero-Electric D38999/24WH21SN 98Y4911
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 23-21, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1-2349180-3TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 10 to 12 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details