Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1810
1820
1830
1840
1850
1860
1864
1865
1866
1867
1868
1869
1870
1871
1872
1873
1874
1875
1876
1880
1890
1900
1910
1920
1930
1950
2000
2050
2100
2150
2200
2500
2906
| Product Name | Notes |
|---|---|
| AE3 16C 16#16 PIN J/N RECP | |
| AE3 16C 16#16 SKT J/N RECP | |
| AE3 32C 32#20 PIN J/N RECP | |
| AE3 32C 32#20 SKT J/N RECP | |
| AE3 66C 66#22D PIN J/N RECP | |
| AE3 66C 66#22D SKT J/N RECP | |
| CONNECTING DEVICES - 38999 CONNECTORS | |
| CONNECTOR | |
| D38999 SERIES III CONNECTOR | |
| Jam Nut Receptacle, Class F | |
| Jam Nut Receptacle | |
| TV 11C 11#12 SKT J/N RECP | |
| TV 16C 16#16 SKT J/N RECP |
| << Prev | Next >> |