Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WG75PN

Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WG75PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WG75PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WG75PN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WG75PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WG75PN
CONNECTOR

CONNECTOR

Buy Now
AE3 4C 4#8(TWIN) PIN J/N

AE3 4C 4#8(TWIN) PIN J/N

Buy Now
Circular Conn, Rcpt, 21-75, Jam Nut; Military Specification Aero Electric - 98Y4908 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-75, Jam Nut; Military Specification Aero Electric
98Y4908
Circular Conn, Rcpt, 21-75, Jam Nut; Military Specification Aero Electric 98Y4908
CIRCULAR CONN, RCPT, 21-75, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-75, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24WG75PN D38999/24WG75PN Conesys Aero-Electric D38999/24WG75PN 98Y4908
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 21-75, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contact Inserts - 1103432-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp Terminal
Mounting Panel Mount
View Details
3 suppliers
Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details