Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1830
1840
1850
1860
1870
1880
1890
1891
1892
1893
1894
1895
1896
1897
1898
1899
1900
1901
1902
1910
1920
1930
1940
1950
1960
2000
2050
2100
2150
2200
2250
2500
2906
| Product Name | Notes |
|---|---|
| AE3 22C 22#22D PIN J/N RECP | |
| AE3 4C 4#20 PIN J/N | |
| AE3 6C 6#20 PIN J/N RECP | |
| AE3 6C 6#20 SKT J/N RECP | |
| AE3 7C 7#20 PIN J/N RECP | |
| CONNECTING DEVICES - 38999 CONNECTORS | |
| Connector | |
| D38999 SERIES III CONNECTOR | |
| Jam Nut Receptacle, Class W | |
| Jam Nut Receptacle | |
| TV 13C 13#22D PIN J/N RECP | |
| TV 13C 13#22D SKT J/N RECP | |
| TV 13C 13#22D SKT RECP CAD | |
| TV 22C 22#22D PIN RECP CAD | |
| TV 5C 5#20 SKT J/N RECP | |
| TV 5C 5#20 SKT RECP CAD | |
| TV 6C 6#20 SKT J/N RECP | |
| TV 7C 7#20 SKT RECP CAD |
| << Prev | Next >> |