Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1600
1650
1700
1750
1800
1850
1870
1880
1890
1900
1910
1920
1924
1925
1926
1927
1928
1929
1930
1931
1932
1933
1934
1935
1936
1940
1950
1960
1970
1980
1990
2000
2050
2100
2150
2200
2250
2500
2906
| Product Name | Notes |
|---|---|
| AE3 128C 128#22D PIN PLUG | |
| AE3 143C 48#20 8#16 SKT PLUG | |
| AE3 43C 23#20 20#16 PIN PLUG | |
| CONNECTOR | |
| D38999 SERIES III CONNECTOR | |
| D38999/26FJ35PB | |
| HERMETICS - 38999 CONNECTORS | |
| Self Locking RFI Plug, Class F | |
| Self-Locking, RFI Grounding Plug | |
| TV 128C 128#22D PIN PLUG NI | |
| TV 128C 128#22D PIN PLUG | |
| TV 128C 128#22D SKT PLUG NI | |
| TV 128C 128#22D SKT PLUG | |
| TV 143C 48#20 8#16 PIN PLUG | |
| TV 143C 48#20 8#16 SKT PLUG | |
| TV 37C 37#16 PIN PLUG NI | |
| TV 37C 37#16 SKT PLUG NI | |
| TV 39C 39#16 PIN PLUG | |
| TV 39C 39#16 SKT PLUG | |
| TV 43C 23#20 20#16 PIN PLUG | |
| TV 43C 23#20 20#16 SKT PLUG | |
| TV 46C MIXED PIN PLUG NI | |
| TV 46C MIXED PIN PLUG | |
| TV 61C 61#20 PIN PLUG | |
| TV 99C MIXED SKT PLUG NI |
| << Prev | Next >> |