Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1850
1860
1870
1880
1890
1900
1904
1905
1906
1907
1908
1909
1910
1911
1912
1913
1914
1915
1916
1920
1930
1940
1950
1960
1970
2000
2050
2100
2150
2200
2250
2500
2906
| Product Name | Notes |
|---|---|
| CONNECTOR | |
| D38999 H CLASS | |
| Jam Nut Receptacle, Class Z | |
| Jam Nut Receptacle | |
| TV 143C 48#20 8#16 PIN J/N REC | |
| TV 46C MIXED PIN J/N RECP | |
| TV 8C 8#8(TWIN) PIN J/N RECP | |
| TV 8C 8#8(TWIN) SKT J/N RECP | |
| TV 99C MIXED TWIN SKT J/N RECP |
| << Prev | Next >> |