Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WH32AB
Description
AE3 32C 32#20 PIN J/N
-
PEI-Genesis
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 32C 32#20 PIN J/N
Request a Quote
Email Supplier
Suppliers
Ae3 32C 32#20 Pin J/n Aero Electric
31AH1679
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric D38999/24WH32AB |
D38999/24WH32AB |
31AH1679 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 32C 32#20 Pin J/n Aero Electric |
|
Connector Type
|
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Wire to Board Connector
Termination
Insulation Displacement (IDC)
Mounting
Free-Hanging (In-Line)
View Details
6 suppliers
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 18 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details