Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1500 1550 1600 1650 1700 1750 1800 1840 1850 1860 1870 1880 1890 1894 1895 1896 1897 1898 1899 1900 1901 1902 1903 1904 1905 1906 1910 1920 1930 1940 1950 1960 2000 2050 2100 2150 2200 2250 2500 2906
Product Name Notes
AE3 28C 26#20 2#16 PIN J/N
AE3 28C 26#20 2#16 SKT J/N
AE3 32C 32#20 PIN J/N RECP
AE3 32C 32#20 SKT J/N RECP
AE3 66C 66#22D PIN J/N RECP
AE3 66C 66#22D SKT J/N RECP
CONNECTING DEVICES - 38999 CONNECTORS
CONNECTOR
D38999 SERIES III CONNECTOR
Jam Nut Receptacle, Class W
Jam Nut Receptacle
TV 18C MIXED TWIN PIN J/N RECP
TV 18C MIXED TWIN SKT J/N RECP
TV 28C 26#20 2#16 PIN J/N RECP
TV 28C 26#20 2#16 SKT J/N RECP
TV 32C 32#20 PIN J/N RECP
TV 66C 66#22D PIN J/N RECP
TV 66C 66#22D SKT J/N RECP
TV 66C 66#22D SKT RECP CAD

<< Prev Next >>