Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WG39SN

Description
AE3 39C 37#20 2#16 SKT J/N
Request a Quote Datasheet
Description
AE3 39C 37#20 2#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 39C 37#20 2#16 SKT J/N

AE3 39C 37#20 2#16 SKT J/N

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WG39SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WG39SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WG39SN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WG39SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WG39SN
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric - 98Y4905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric
98Y4905
Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric 98Y4905
CIRCULAR CONN, RCPT, 21-39, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-39, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24WG39SN D38999/24WG39SN D38999/24WG39SN 98Y4905
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 2 Hole Panel Mount Connector without Teflon - ET-SFS-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - Z6561-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
4 suppliers