Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1500 1550 1600 1650 1700 1750 1800 1840 1850 1860 1870 1880 1890 1899 1900 1901 1902 1903 1904 1905 1906 1907 1908 1909 1910 1911 1920 1930 1940 1950 1960 1970 2000 2050 2100 2150 2200 2250 2500 2906
Product Name Notes
AE3 143C 48#20 8#16 SKT J/N
AE3 3C 3#20 PIN J/N RECP
AE3 3C 3#20 SKT J/N RECP
AE3 6C 6#22D PIN J/N RECP
AE3 6C 6#22D SKT J/N RECP
AE3 8C 8#8(TWIN) PIN J/N
CONNECTING DEVICES - 38999 CONNECTORS
CONNECTOR
D38999 SERIES III CONNECTOR
Jam Nut Receptacle, Class W
Jam Nut Receptacle, Class Z
Jam Nut Receptacle
TV 3C 3#20 SKT RECP ZNI
TV 46C MIXED PIN J/N RECP
TV 56C 48#20 8#16 SKT J/N REC
TV 6C 6#22D PIN RECP ZNI
TV 6C 6#22D SKT J/N RECP
TV 8C 8#8 TWINAX SKT RECP CAD
TV 8C 8#8(TWIN) PIN J/N RECP

<< Prev Next >>