Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| Connectors Mil-Qualified, Backshells | |
| Connectors Mil-Qualified, Circular Body, All | |
| MIL 5015 PLUG D/C SZ 16 ANODIZED BLK | |
| MIL 5015 PLUG D/C SZ 18 OD CAD | |
| MIL 5015 PLUG D/C SZ 20 ANODIZED BLK | |
| MIL 5015 PLUG D/C SZ 22 ANODIZED BLK | |
| MIL 5015 PLUG D/C SZ 24 ANODIZED BLK | |
| MIL 5015 PLUG D/C SZ 24 OD CAD | |
| MIL 5015 PLUG D/C SZ 28 ANODIZED BLK | |
| MIL 5015 PLUG D/C SZ 36 ANODIZED BLK | |
| MIL 5015 RECEPT D/C SZ 10 ANODIZED BLK | |
| MIL 5015 RECEPT D/C SZ 10 OD CAD | |
| MIL 5015 RECEPT D/C SZ 12 OD CAD | |
| MIL 5015 RECEPT D/C SZ 14 ANODIZED BLK | |
| MIL 5015 RECEPT D/C SZ 14 OD CAD | |
| MIL 5015 RECEPT D/C SZ 16 ANODIZED BLK | |
| MIL 5015 RECEPT D/C SZ 18 ANODIZED BLK | |
| MIL 5015 RECEPT D/C SZ 18 OD CAD | |
| MIL 5015 RECEPT D/C SZ 20 ANODIZED BLK | |
| MIL 5015 RECEPT D/C SZ 20 OD CAD | |
| MIL 5015 RECEPT D/C SZ 22 ANODIZED BLK | |
| MIL 5015 RECEPT D/C SZ 22 OD CAD | |
| MIL 5015 RECEPT D/C SZ 24 ANODIZED BLK | |
| MIL 5015 RECEPT D/C SZ 24 OD CAD | |
| MIL 5015 RECEPT D/C SZ 28 OD CAD | |
| MIL 5015 RECEPT D/C SZ 40 ANODIZED BLK | |
| MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I... |
| << Prev | Next >> |