Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61 62 63 64 70 80 90 100 105
Product Name Notes
BACKSHELL ENVIRON EMI-RFI 90 DEG MIL
BACKSHELL ENVIRON NON EMI-RFI 45 DEG MIL
BACKSHELL ENVIRON NON EMI-RFI 90 DEG MIL
BACKSHELL NON-ENVRN EMI-RFI 90 DEG MIL
BANDING BACKSHELL STRT MIL
Connectors Mil-Qual,Accssy-Boot s,Caps,Strn Relfs,Seal Plugs,etc.
Connectors Mil-Qualified, Backshells
Connectors Mil-Qualified, Circular Body, All
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
Connectors Mil-Qualified, Unreviewed
D-SUB MIL-SPEC HOOD 90 DEGREE SIZE 9
D10 - BACKSHELL ENVIRON EMI-RFI STRT MIL
D10 - BACKSHELL ENVIRON STRT MIL SS
D10 - BACKSHELL ENVIRON STRT MIL
D10 - BACKSHELL NON-ENVIRON STRT MIL
D188 - BACKSHELL ENVIRON STRT MIL
D21 - SHRINK BOOT ADAPT STRT MIL
D21 - STRAIN RELIEF OPEN 90 DEG MIL
D21 - STRAIN RELIEF OPEN STRT MIL
D33 - BACKSHELL ENVIRON STRT MIL SS
D38 - BACKSHELL NON-ENVIRON STRT MIL
D52 - BACKNUT MIL SELF LOCKING
D52 - BACKNUT MIL
D52 - BACKSHELL ENVIRON EMI-RFI STRT MIL
D52 - BACKSHELL NON-ENVIRON STRT MIL
D52 - SHRINK BOOT ADAPT STRT MIL
D52 - STRAIN RELIEF OPEN 45 DEG MIL
D63 - BACKSHELL ENVIRON EMI-RFI STRT MIL
D78 - BACKSHELL NON-ENVIRON STRT MIL
D8 - BACKSHELL ENVIRON EMI-RFI STRT MIL
D8 - SHRINK BOOT ADAPT STRT MIL
D8 - STRAIN RELIEF OPEN 45 DEG MIL
D86 - BACKNUT MIL
D86 - SHRINK BOOT ADAPT STRT MIL
D87 - BANDING BACKSHELL 90 DEG MIL
DUMMY RECEPTACLE, MIL-C-22992
Enhanced Durability Constructed using premium materials our backshells are built to withstand extreme conditions including high temperatures moisture and mechanical stress ensuring consistent performance in challenging military operations.EMI/RFI S
MIL 1/4 PERIMETER MOUNTING FLANGE
MIL 5015 PLUG D/C SZ 10 ANODIZED BLK
MIL 5015 PLUG D/C SZ 10 OD CAD
MIL 5015 PLUG D/C SZ 12 ANODIZED BLK
MIL 5015 PLUG D/C SZ 14 ANODIZED BLK
MIL 5015 PLUG D/C SZ 14 OD CAD
MIL 5015 PLUG D/C SZ 16 OD CAD
MIL MICRO D SZ 37 PC TAIL
MIL SPEC MICRO D 21 POS SOLDER PANEL MOUNT
MIL SPEC MICRO D 25 POS PLUG
MIL SPEC MICRO D 4 ROW SZ 100 RT ANGLE RECEPT
MIL SPEC MICRO D THREADED, JACKSCREW, STAINLESS
Mil Spec Micro D
MIL-C-83723 S3 PLUG 5 #20 SOCKET
MIL-C-83723 SER 3 CRIMP
MIL-C-83723 SER 3 HERMETIC
PIDG R 22-16 COMM 22-18 MIL 6
SOLDERLESS TERMINAL MIL
ST PLUG MIL MULTIMODE SCREW ON BOOT, MSTC1001
ST PLUG MIL SINGLEMODE MSTC2001
The Glenair family of TwistPin equipped Micro-D subminiature connectors offer outstanding mating performance durability and minimal contact resistance. Glenair Micro-D Connectors feature high-density micro TwistPin contacts set on .050 centers...

<< Prev Next >>