Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 63 70 80 90 100 105
Product Name Notes
Connectors Mil-Qual,Accssy-Boot s,Caps,Strn Relfs,Seal Plugs,etc.
Connectors Mil-Qualified, Circular Body, All
Connectors Mil-Qualified, Contacts
Connectors Mil-Qualified, Fiber Optic
Connectors Mil-Qualified, IDC Connectors & Headers
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
D52 - BACKSHELL ENVRN EMI-RFI 45 DEG MIL
D52 - EMI STRT MIL CONDUIT BCKSHL ENVRN
D52 - OPEN STRAIN RELIEF 45 DEG MIL
D54 - BACKSHELL ENVRN EMI-RFI 90 DEG MIL
D54 - EMI STRT MIL CONDUIT BCKSHL ENVRN
D8 - EMI STRT MIL CONDUIT BCKSHL ENVRN
FIBER ;UG ASSY 8 CHNL MIL 90 DEG
FIBER ASSY 8 CHNL MIL 45 DEG
FIBER ASSY 8 CHNL MIL
FIBER BACKSHELL 45 DEG 8 CHNL MIL
FIBER BACKSHELL 90 DEG 31 CHNL MIL
FIBER BACKSHELL 90 DEG 4 CHNL MIL
FIBER BACKSHELL STRT 2 CHNL MIL
FIBER BACKSHELL STRT 4 CHNL MIL
FIBER JAM NUT RCPT 18 CHNL SKT STRT BKSHL MIL
FIBER JN RCPT 18 CHNL MIL CADMIUM PLATED ALUMINUM
FIBER JN RCPT 4 CHNL MIL CADMIUM PLATED ALUMINUM
FIBER JN RCPT 4 CHNL MIL WITH STRT BKSHL
FIBER JN RCPT 4 CHNL MIL
FIBER JN RCPT 8 CHNL MIL CADMIUM PLATED ALUMINUM
FIBER JNRCPT 4 CHNL MIL PIN #5-KEY
FIBER JNRCPT 4CHNL MIL PIN #4-KEY
FIBER PLUG 6 CHNL MIL CADMIUM PLATED ALUMINUM
FIBER PLUG 8 CHNL MIL
FIBER PLUG ASSY 18 CHNL MIL 90 DEG
FIBER PLUG ASSY 18 CHNL MIL 90
FIBER PLUG ASSY 18 CHNL MIL ST
FIBER PLUG ASSY 18 CHNL MIL
FIBER PLUG ASSY 31 CHNL MIL 90 DEG
FIBER PLUG ASSY 4 CHNL MIL STRT
FIBER PLUG ASSY 6 CHNL MIL 45 DEG
FIBER PLUG ASSY 6 CHNL MIL 90 DEG
FIBER PLUG ASSY 6 CHNL MIL STRT
FIBER PLUG ASSY 6 CHNL-MIL SKT STRT BKSHL
FIBER PLUG ASSY 8 CHNL MIL 90 DEG
FIBER PLUG ASSY MIL STRT
FIBER PLUG ASSY18 CHNL SKT MIL-90 DEG #2-KEY
FIBER RCPT 18 CHNL MIL 90 DEG SKT, #1KEY
FIBER RCPT 18 CHNL MIL 90 DEG
FIBER RCPT 18 CHNL MIL STR
FIBER RCPT 18 CHNL MIL
FIBER RCPT 2 CHNL MIL
FIBER RCPT 31 CHNL MIL 90 DEG
FIBER RCPT 31 CHNL MIL STRT BCKSHL #3KEY
FIBER RCPT 31 CHNL MIL STRT BCKSHL #4KEY
FIBER RCPT 31 CHNL MIL
FIBER RCPT 4 CHNL MIL STRT BCKSHL
FIBER RCPT 4 CHNL MIL WITH STRT BCKSHL
FIBER RCPT 6 CHNL MIL #1KEY LESS SLEEVE/NUT
FIBER RCPT 6 CHNL MIL #2KEY LESS SLEEVE/NUT
FIBER RCPT 6 CHNL MIL #3KEY LESS SLEEVE/NUT
FIBER RCPT 6 CHNL MIL #4KEY LESS SLEEVE/NUT
HEADER CONNECTORS - MIL SPEC
M39012 MIL RF CONNECTOR
MIL 2 ROW R/A PLG 40 POS PIN M55302/61A40
MIL 2 ROW R/A PLG SZ 10 PIN
MIL 2 ROW R/A PLG SZ 14 PIN
MIL 2 ROW STRGHT PLG SZ10 PIN WITHOUT MOUNTING EARS
MIL MICRO D PLG SZ 15 CRIMP PI 154172-0003 MS
MIL MICRO D PLG SZ 15 SOLDER 15 PIN, CADMIUM- YELLOW CHROMA
MIL MICRO D PLG SZ 21 SOLDER P 154174-0000 MS
MIL MICRO D PLG SZ 31 SOLDER 154178-0009 MS
MIL MICRO D PLG SZ 9 CRIMP PIN 154170-0013 MS
MIL MICRO D RECP SZ 15 CRIMP 154171-0003 MS
MIL MICRO D RECP SZ 37 CRIMP 154179-0004 MS
MIL MICRO D RECP SZ 9 CRIMP 154169-0012 MS
MIL RECTANGULAR CONN
MIL RF CONNECTOR
MIL SPEC MICRO D SZ 31 RECP EL 154177-0009 MS
Mil Spec Micro D
MIL SPEC R/A PLG SZ 160 PIN WITH MOUNTING EARS AND HDWR
MIL SPEC STRGHT PLG SZ 10
MIL-DTL-28840 harsh environment connectors consist of wall mount receptacles in-line receptacles box mount receptacles jam nut receptacles box mount receptacles and cable connecting plugs. The plugs and receptacle are available...
MIL-PRF-28876 QPL JAM NUT RECEPTACLE CONNECTOR
MIL/MICRO D RECPT SZ 9 SKT 154169-0000 MS
MILSPEC ELEC CONTACT 1212 SKT
MILSPEC ELEC CONTACT 2222 PIN
MILSPEC ELEC CONTACT PIN-OBS
MILSPEC ELEC CONTACT SKT-OBS
MILSPEC ELEC CONTACT, 1212 SKT
MILSPEC ELEC CONTACT, 1616 PIN
MILSPEC ELEC CONTACT, 1620 PIN
MILSPEC ELEC CONTACT, 1620 SKT
MILSPEC ELEC CONTACT, 22 PIN
MILSPEC THERMO CONTACT 16S SKT ALUMEL
MILSPEC THERMO CONTACT, 20 SKT ALUMEL
MILSPEC THERMO CONTACT,16 PIN ALUMEL
PIDG PVF2 22-16COM22-18MIL5/16 M7928/4-104
REC MIL SPEC CONN MIL-DTL-55302
RF MIL-SPEC CONNECTOR
SOCKET CONNECTORS - MIL SPEC
The Glenair family of TwistPin equipped Micro-D subminiature connectors offer outstanding mating performance durability and minimal contact resistance. Glenair Micro-D Connectors feature high-density micro TwistPin contacts set on .050 centers...
TRB CABLE PLUG, MILITARY TOOL CRIMP, QPL, STRAIGHT, 3-LUG FO

<< Prev Next >>