Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| Cannon IT Series Connectors Robust Sealed Solutions for Demanding Environments Cannon IT Series the ultimate environmentally sealed cable-to-cable connector solution specially designed for the military industrial medical and energy sectors. | |
| CONNECTOR MIL-DTL-5015 | |
| Connectors Mil-Qualified, Backshells | |
| Connectors Mil-Qualified, Circular Body, All | |
| Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | |
| D-SUB MIL SPEC | |
| FERRULE, NO SLEEVE, 4/0 A -250 KCMIL | |
| FIBER PLUG 31 CHNL MIL 90 DEG kit | |
| FIBER PLUG 4 CHNL MIL STRT ASSY KIT | |
| FIBER PLUG 4 CHNL MIL45 DEG KIT | |
| FIBER PLUG 8 CHNL MIL 90 DEG ASSY KIT | |
| FIBER PLUG 8 CHNL MIL45 DEG ASSY KIT | |
| MIL-C-38999 SERIES II | |
| MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements... | |
| RECEPTACLE MIL-DTL-5015 | |
| REVERSE BAYONET CRIMP MIL-DTL-5015 | |
| REVERSE BAYONET, CRIMP MIL-DTL-5015 |
| << Prev | Next >> |