Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 80 90 100 105
Product Name Notes
Connectors Mil-Qual,Accssy-Boot s,Caps,Strn Relfs,Seal Plugs,etc.
Connectors Mil-Qualified, Backshells
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
Connectors Mil-Qualified, Term Blocks, Junction Modules, Splices
Mil 24308 SI Coupling Hardware 020420-0283 MS
Mil 24308 SI Coupling Hardware 020420-0882 MS
MIL-DTL-28840 harsh environment connectors consist of wall mount receptacles in-line receptacles box mount receptacles jam nut receptacles box mount receptacles and cable connecting plugs. The plugs and receptacle are available...
SA-MIL

<< Prev Next >>