Amphenol Corporation Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-15Z

Description
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
Request a Quote
Description
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-15Z - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-15Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-15Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd

Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd

Buy Now
 - Amphenol PCD M24308/2-15Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 S CRIMP G50 YLW ZN

DSUB 78 S CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-15Z
M24308 rectangular M24308/2-15Z
DSUB 78 S CRIMP G50 YLW ZN

DSUB 78 S CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; D Sub Connector Type Amphenol Pcd - 56W1092 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; D Sub Connector Type Amphenol Pcd
56W1092
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; D Sub Connector Type Amphenol Pcd 56W1092
HD D-SUB CONN, RCPT, 78POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 78POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-15Z Amphenol PCD M24308/2-15Z M24308/2-15Z 56W1092
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308 rectangular Hd D-Sub Conn, Rcpt, 78Pos, Crimp; D Sub Connector Type Amphenol Pcd
Connector Type Military Connector; Rectangular Connectors, Heavy Duty D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details