Amphenol Aerospace Corporation Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 34
Product Name Notes
QWL- a more compact heavy-duty design for industrial power and control applications These three series share the following common characteristics, which are critical to reliable heavy-duty connectors: Resistance to the...
QWLD- for most power and control circuits Military (MIL-C-22992) qualified connectors and industrial equivalents available Increased shell size for greater durability than similar standard connectors
Amphenol offers a variety of special cylindrical filter connectors to fit your application, with custom machined shells along with application specific connectors.
Amphenol's Low Mating Force Connectors are well known in the connector arena - with proven performance on the ground, in the air, and at sea. - In service for over...
Components designed to meet the severe mechanical and environmental requirements of MIL-DTL-38999 Series III are now available to Series IV users. Modifications of the connector are available with EMP protection,...
Filter adapters present an effective and economical method of introducing EMI/EMP protection to an installed system. Adapters are available to inter-mate with all commonly used Mil-Spec connectors. Installation of the...
Functions as a selector switch to choose either a boom microphone or a gasmask microphone by use of the switch lever. Mating connectors are two NEXUS MP-103 plugs and one...
Hi-Speed connector designed for differential signals• Supports data rates of 3.125 Gb/s• Current Design has 8 differential pairs• Provides 11 differential signals per linear inch• Designed for 100 ohm differential...
Higher contact density and improved electrical performance• All the features of staggered LRM, including ESD protection (module connector)• Available in SEM-E and custom form factors• 236 contact pattern grid in...
Identical to MJ-122 except used with smaller diameter cable.
Mates with NEXUS MJ-101, MJ-102, MJ-122, MJ-132 and MJ-112 two conductor jacks. Nickle plated beryllium copper contacts assembled into nylon body.
Mates with NEXUS MJ-103 microphone jack three conductor. Nickle plated beryllium copper and brass contacts assembled into nylon body.
Mates with NEXUS MP-101 two conductor plug. Nickle plated beryllium copper contacts assembled into nylon body.
Mates with NEXUS MP-101 two conductor plug. Similar to MJ-101 jack in electrical and material characteristics, but with spring-actuated locking design and manual button release.
Mates with NEXUS MP-101 two conductor plug. Special oxygen mask connector, nickle plated beryllium copper contacts, spring-actuated locking design and manual button release. Assembled in ABS body.
Mates with NEXUS MP-103 microphone plug, three conductor. Nickle plated beryllium copper contacts, spring-actuated locking design with manual button release, assemble into nylon body.
Mates with NEXUS MP-103 microphone plug, three conductor. Same as MJ-103 but without locking contacts. Nickle palted beryllium copper contacts assemble into nylon body.
Mates with PJ-291, PJ-292 and NEXUS MP-101 two conductor plugs. Nickle plated beryllium copper contacts assembled into glass filled nylon body.
Same as the MC-121, except 5mm shorter in overall length.
Special three conductor jack, nickle plated contacts assemble into nylon body.
The “AN” Filter Connector is designed in configurations intermateable and intermountable with MIL-DTL-5015* connectors and provides electromagnetic interference protection for critical circuits. • Same dimensions as the non-filtered standard MIL-spec...
The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment...
The Amphenol FPT Series combines the unique design features of the miniature PT series with EMI and EMP protection. Intermateable with MIL-DTL-26482 Series connectors and MIL-DTL-83723 connectors Quick, positive coupling...
The Amphenol® FJT Series space and weight saving design, coupled with a filter, gives high reliability. • Intermateable with MIL-DTL-38999/27599 Series IIconnec tors (see section Series II JT) • Quick...
The Amphenol® FLJT Series offers all the design features of the FJT plus a 100% “scoop-proof” contact protection design. •Intermountable with MIL-DTL-38999/27599 Series I connectors (see section Series I LJT)...
The Amphenol® FSJT Series combines the unique design features of the scoop-proof FLJT Series with the standard mounting dimensions of JT types. • 100% scoop-proof design • Standard mounting dimensions...
The DigiStak uses standard staggered grid insert pattern shown at right. (Pages 19 and 20 show the arrangements of staggered grid connectors which are also available in the Digistak connector).
The DigiStak-XTM connector provides the GEN-X grid LRM pattern in a hi-speed connector that utilizes cStack solderless termination.
The HD38999 family of connectors was designed to work with existing mil-specified 38999 shells. To the end users familiar with standard 38999 connectors, this family of high density connectors will...
The HD38999 family of connectorshas 30% more contact density than the highest densityMil Spec 38999 connectors of its size. This series of connectorswas designed to utilize milspecified 38999 components with...
The LMD Connector Series was designed by AmphenolPyle-Nationa l to provide flexibility in the assembly of wire harnesses that are used in instrumentation and avionic control environments. The modular design...
This new connector series of brush connectors incorporates a higher density contact pattern and lower mated height than Amphenol's standard low mating force rectangular connectors. HDB3 connectors utilize the same...
VIZ Program, 3 conductor - 2 jack contacts and 1 pin contact. Connector is similar to the standard MJ-123. Connector is also keyed for polarity.
Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance...
Lightweight, Space Saving Design Contact Protection - 100% scoop-proof LJT design prevents bent pins and short circuits during mating Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated...
Lightweight, Space Saving Design Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated - with 5 key/keyway design Error Proof Alternate Positioning - insured by different key/keyway locations...
Medium to heavy weight cylindrical MS345( ) series intermateable with existing MIL-C-5015 solder or crimp versions on existing equipment Captive coupling nut mechanism, utilizes retaining rings in combination with “L”
Quick positive coupling Audible, tactile, and visual indication of full coupling Waterproof - IP67 rated Inserts available in Neoprene and Viton* materials Low smoke/flame retardant inserts also available Operating temperature...
Recommended operating voltage to 600 VAC (RMS) at sea level Complete environmental sealing includes individual contact seals and a silicone elastomer interfacial seal with raised barriers around each pin, a...

<< Prev Next >>