CONN PLUG FMALE 99POS CRIMP
TV 99C MIXED(TWIN) SKT PLUG
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV 99C MIXED(TWIN) SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 25, 99POS, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1202-D38999/26WJ7SN-ND | Amphenol D38999/26WJ7SN | D38999/26WJ7SN | D38999/26WJ7SN | 56K8835 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug Size 25, 99Pos, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts | ||||
| Current Rating | 5.0 to 65.0 amps |